Thick Film Chip Res Low ohmic 0603 1% RoHS Compliant: Yes
RES 0.085 OHM 1% 1/5W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 55Y8744 | ERJ-L03UF85MV |
| Product Name | Thick Film Chip Res Low Ohmic 0603 1% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 | |
| Standards and Certifications | RoHS |