Panasonic Res, R075, 1%, 0.2W, Thick Film, 0603; Resistance Panasonic ERJ-L03UF75MV

Description
RES, R075, 1%, 0.2W, THICK FILM, 0603; Resistance:0.075ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
RES, R075, 1%, 0.2W, THICK FILM, 0603; Resistance:0.075ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R075, 1%, 0.2W, Thick Film, 0603; Resistance Panasonic - 57AK1017 - Newark, An Avnet Company
Chicago, IL, United States
Res, R075, 1%, 0.2W, Thick Film, 0603; Resistance Panasonic
57AK1017
Res, R075, 1%, 0.2W, Thick Film, 0603; Resistance Panasonic 57AK1017
RES, R075, 1%, 0.2W, THICK FILM, 0603; Resistance:0.075ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R075, 1%, 0.2W, THICK FILM, 0603; Resistance:0.075ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R075, 1%, 0.2W, Thick Film, 0603; Resistance Panasonic - 50W2361 - Newark, An Avnet Company
Chicago, IL, United States
Res, R075, 1%, 0.2W, Thick Film, 0603; Resistance Panasonic
50W2361
Res, R075, 1%, 0.2W, Thick Film, 0603; Resistance Panasonic 50W2361
RES, R075, 1%, 0.2W, THICK FILM, 0603; Resistance:0.075ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R075, 1%, 0.2W, THICK FILM, 0603; Resistance:0.075ohm; Product Range:ERJL03 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1017
Product Name Res, R075, 1%, 0.2W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details