Panasonic Thick Film Chip Res Low Ohmic 0603 1% Rohs Compliant Panasonic ERJ-L03UF52MV

Description
Thick Film Chip Res Low ohmic 0603 1% RoHS Compliant: Yes
Datasheet
Description
Thick Film Chip Res Low ohmic 0603 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res Low Ohmic 0603 1% Rohs Compliant Panasonic - 55Y8712 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res Low Ohmic 0603 1% Rohs Compliant Panasonic
55Y8712
Thick Film Chip Res Low Ohmic 0603 1% Rohs Compliant Panasonic 55Y8712
Thick Film Chip Res Low ohmic 0603 1% RoHS Compliant: Yes

Thick Film Chip Res Low ohmic 0603 1% RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-L03UF52MV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L03UF52MV
Chip Resistor - Surface Mount ERJ-L03UF52MV
RES 0.052 OHM 1% 1/5W 0603

RES 0.052 OHM 1% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 55Y8712 ERJ-L03UF52MV
Product Name Thick Film Chip Res Low Ohmic 0603 1% Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers