Panasonic Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J820V

Description
RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1679
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1679
RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6528
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6528
RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1679
Product Name Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers