Panasonic Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J6R8V

Description
RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1663
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1663
RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9121
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9121
RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1663
Product Name Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details