Panasonic Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J680V

Description
RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6523
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6523
RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6524
Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6524
RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 68R, 0.5W, THICK FILM, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6523
Product Name Resistor, 68R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers