Panasonic Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J623V

Description
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6522
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6522
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1667 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1667
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1667
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6522
Product Name Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details