Panasonic Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J512V

Description
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1656
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1656
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6518
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6518
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1656
Product Name Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers