Panasonic Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J433V

Description
RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1646
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1646
RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1645
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1645
RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1646
Product Name Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details