Panasonic Resistor, 270K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J274V

Description
RESISTOR, 270K, 0.5W, THICK FILM, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 270K, 0.5W, THICK FILM, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 270K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9098
Resistor, 270K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9098
RESISTOR, 270K, 0.5W, THICK FILM, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 270K, 0.5W, THICK FILM, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 270K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6500
Resistor, 270K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6500
RESISTOR, 270K, 0.5W, THICK FILM, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 270K, 0.5W, THICK FILM, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9098
Product Name Resistor, 270K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers