Panasonic Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J273V

Description
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6498
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6498
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6499
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6499
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6498
Product Name Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers