Panasonic Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J272V

Description
RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1621
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1621
RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6497
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6497
RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1621
Product Name Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details