Panasonic Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J203V

Description
RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9092
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9092
RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1608
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1608
RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9092
Product Name Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details