Panasonic Resistor, 1R1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J1R1V

Description
RESISTOR, 1R1, 0.5W, THICK FILM, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R1, 0.5W, THICK FILM, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6456
Resistor, 1R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6456
RESISTOR, 1R1, 0.5W, THICK FILM, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1R1, 0.5W, THICK FILM, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1572
Resistor, 1R1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1572
RESISTOR, 1R1, 0.5W, THICK FILM, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1R1, 0.5W, THICK FILM, 0805; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6456
Product Name Resistor, 1R1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details