Panasonic Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J181V

Description
RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6480
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6480
RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6479
Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6479
RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 180R, 0.5W, THICK FILM, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6480
Product Name Resistor, 180R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers