Panasonic Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J150V

Description
RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9079
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9079
RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1591
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1591
RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-HP6J150V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-HP6J150V
Resistors - Chip Resistor - Surface Mount ERJ-HP6J150V
RES 15 OHM 5% 1/2W 0805

RES 15 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 28AJ9079 ERJ-HP6J150V
Product Name Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details