Panasonic Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J131V

Description
RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1587
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1587
RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9077
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9077
RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1587
Product Name Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details