Panasonic Resistor, 110K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6J114V

Description
RESISTOR, 110K, 0.5W, THICK FILM, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 110K, 0.5W, THICK FILM, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 110K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9073
Resistor, 110K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9073
RESISTOR, 110K, 0.5W, THICK FILM, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 110K, 0.5W, THICK FILM, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 110K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1580
Resistor, 110K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1580
RESISTOR, 110K, 0.5W, THICK FILM, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 110K, 0.5W, THICK FILM, 0805; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9073
Product Name Resistor, 110K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers