Panasonic Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F9312V

Description
RESISTOR, 93K1, 0.5W, THICK FILM, 0805; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 93K1, 0.5W, THICK FILM, 0805; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1564
Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1564
RESISTOR, 93K1, 0.5W, THICK FILM, 0805; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93K1, 0.5W, THICK FILM, 0805; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1563
Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1563
RESISTOR, 93K1, 0.5W, THICK FILM, 0805; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93K1, 0.5W, THICK FILM, 0805; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1564
Product Name Resistor, 93K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers