Panasonic Resistor, 8R45, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8R45V

Description
RESISTOR, 8R45, 0.5W, THICK FILM, 0805; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8R45, 0.5W, THICK FILM, 0805; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8R45, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R45, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9034
Resistor, 8R45, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9034
RESISTOR, 8R45, 0.5W, THICK FILM, 0805; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8R45, 0.5W, THICK FILM, 0805; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8R45, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R45, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1537
Resistor, 8R45, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1537
RESISTOR, 8R45, 0.5W, THICK FILM, 0805; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8R45, 0.5W, THICK FILM, 0805; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9034
Product Name Resistor, 8R45, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details