Panasonic Resistor, 8R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8R20V

Description
RESISTOR, 8R2, 0.5W, THICK FILM, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8R2, 0.5W, THICK FILM, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9031
Resistor, 8R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9031
RESISTOR, 8R2, 0.5W, THICK FILM, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 8R2, 0.5W, THICK FILM, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1536
Resistor, 8R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1536
RESISTOR, 8R2, 0.5W, THICK FILM, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 8R2, 0.5W, THICK FILM, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9031
Product Name Resistor, 8R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details