Panasonic Resistor, 806R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8060V

Description
RESISTOR, 806R, 0.5W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 806R, 0.5W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 806R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 806R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6416
Resistor, 806R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6416
RESISTOR, 806R, 0.5W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 806R, 0.5W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 806R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 806R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6417
Resistor, 806R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6417
RESISTOR, 806R, 0.5W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 806R, 0.5W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6416
Product Name Resistor, 806R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details