Panasonic Resistor, 7K87, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7871V

Description
RESISTOR, 7K87, 0.5W, THICK FILM, 0805; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K87, 0.5W, THICK FILM, 0805; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K87, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K87, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1535
Resistor, 7K87, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1535
RESISTOR, 7K87, 0.5W, THICK FILM, 0805; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K87, 0.5W, THICK FILM, 0805; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K87, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K87, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6410
Resistor, 7K87, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6410
RESISTOR, 7K87, 0.5W, THICK FILM, 0805; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K87, 0.5W, THICK FILM, 0805; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1535
Product Name Resistor, 7K87, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details