Panasonic Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F7321V

Description
RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1526
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1526
RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1527
Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1527
RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K32, 0.5W, THICK FILM, 0805; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1526
Product Name Resistor, 7K32, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details