Panasonic Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6R80V

Description
RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1483
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1483
RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1482
Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1482
RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 6R8, 0.5W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1483
Product Name Resistor, 6R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.8 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details