Panasonic Resistor, 6R19, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6R19V

Description
RESISTOR, 6R19, 0.5W, THICK FILM, 0805; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R19, 0.5W, THICK FILM, 0805; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R19, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R19, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6367
Resistor, 6R19, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6367
RESISTOR, 6R19, 0.5W, THICK FILM, 0805; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R19, 0.5W, THICK FILM, 0805; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R19, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R19, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1479
Resistor, 6R19, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1479
RESISTOR, 6R19, 0.5W, THICK FILM, 0805; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R19, 0.5W, THICK FILM, 0805; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6367
Product Name Resistor, 6R19, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details