Panasonic Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6801V

Description
RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1510
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1510
RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1509
Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1509
RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 6K8, 0.5W, THICK FILM, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1510
Product Name Resistor, 6K8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details