Panasonic Chip Resistor - Surface Mount ERJ-HP6F6201V

Description
RES 6.2K OHM 1% 1/2W 0805
Datasheet
Description
RES 6.2K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F6201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F6201V
Chip Resistor - Surface Mount ERJ-HP6F6201V
RES 6.2K OHM 1% 1/2W 0805

RES 6.2K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6379
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6379
RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1497
Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1497
RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 6K2, 0.5W, THICK FILM, 0805; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F6201V 28AJ6379
Product Name Chip Resistor - Surface Mount Resistor, 6K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers