Panasonic Chip Resistor - Surface Mount ERJ-HP6F6041V

Description
RES 6.04K OHM 1% 1/2W 0805
Datasheet
Description
RES 6.04K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F6041V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F6041V
Chip Resistor - Surface Mount ERJ-HP6F6041V
RES 6.04K OHM 1% 1/2W 0805

RES 6.04K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1489
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1489
RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1490
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1490
RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F6041V 29AJ1489
Product Name Chip Resistor - Surface Mount Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details