Panasonic Resistor, 5R23, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5R23V

Description
RESISTOR, 5R23, 0.5W, THICK FILM, 0805; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R23, 0.5W, THICK FILM, 0805; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R23, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R23, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8974
Resistor, 5R23, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8974
RESISTOR, 5R23, 0.5W, THICK FILM, 0805; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R23, 0.5W, THICK FILM, 0805; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R23, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R23, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6331
Resistor, 5R23, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6331
RESISTOR, 5R23, 0.5W, THICK FILM, 0805; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R23, 0.5W, THICK FILM, 0805; Resistance:5.23ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8974
Product Name Resistor, 5R23, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details