Panasonic Resistor, 560R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5600V

Description
RESISTOR, 560R, 0.5W, THICK FILM, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 560R, 0.5W, THICK FILM, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 560R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1470
Resistor, 560R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1470
RESISTOR, 560R, 0.5W, THICK FILM, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 560R, 0.5W, THICK FILM, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 560R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6353
Resistor, 560R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6353
RESISTOR, 560R, 0.5W, THICK FILM, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 560R, 0.5W, THICK FILM, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1470
Product Name Resistor, 560R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers