Panasonic Resistor, 4R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4R70V

Description
RESISTOR, 4R7, 0.5W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R7, 0.5W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6288
Resistor, 4R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6288
RESISTOR, 4R7, 0.5W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 4R7, 0.5W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8950 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8950
Resistor, 4R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8950
RESISTOR, 4R7, 0.5W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 4R7, 0.5W, THICK FILM, 0805; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6288
Product Name Resistor, 4R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details