Panasonic Resistor, 4R12, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4R12V

Description
RESISTOR, 4R12, 0.5W, THICK FILM, 0805; Resistance:4.12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R12, 0.5W, THICK FILM, 0805; Resistance:4.12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R12, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R12, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6280
Resistor, 4R12, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6280
RESISTOR, 4R12, 0.5W, THICK FILM, 0805; Resistance:4.12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R12, 0.5W, THICK FILM, 0805; Resistance:4.12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R12, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R12, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6279
Resistor, 4R12, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6279
RESISTOR, 4R12, 0.5W, THICK FILM, 0805; Resistance:4.12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R12, 0.5W, THICK FILM, 0805; Resistance:4.12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6280
Product Name Resistor, 4R12, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details