Panasonic Resistor, 47R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F47R5V

Description
RESISTOR, 47R5, 0.5W, THICK FILM, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 47R5, 0.5W, THICK FILM, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6318
Resistor, 47R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6318
RESISTOR, 47R5, 0.5W, THICK FILM, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 47R5, 0.5W, THICK FILM, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 47R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8965
Resistor, 47R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8965
RESISTOR, 47R5, 0.5W, THICK FILM, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 47R5, 0.5W, THICK FILM, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6318
Product Name Resistor, 47R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details