Panasonic Resistor, 4K64, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4641V

Description
RESISTOR, 4K64, 0.5W, THICK FILM, 0805; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K64, 0.5W, THICK FILM, 0805; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K64, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K64, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6316
Resistor, 4K64, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6316
RESISTOR, 4K64, 0.5W, THICK FILM, 0805; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K64, 0.5W, THICK FILM, 0805; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K64, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K64, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6317
Resistor, 4K64, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6317
RESISTOR, 4K64, 0.5W, THICK FILM, 0805; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K64, 0.5W, THICK FILM, 0805; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6316
Product Name Resistor, 4K64, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details