Panasonic Chip Resistor - Surface Mount ERJ-HP6F4221V

Description
RES 4.22K OHM 1% 1/2W 0805
Datasheet
Description
RES 4.22K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F4221V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F4221V
Chip Resistor - Surface Mount ERJ-HP6F4221V
RES 4.22K OHM 1% 1/2W 0805

RES 4.22K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6302
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6302
RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8954
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8954
RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F4221V 28AJ6302
Product Name Chip Resistor - Surface Mount Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details