Panasonic Resistor, 4K12, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4121V

Description
RESISTOR, 4K12, 0.5W, THICK FILM, 0805; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K12, 0.5W, THICK FILM, 0805; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K12, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K12, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6297
Resistor, 4K12, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6297
RESISTOR, 4K12, 0.5W, THICK FILM, 0805; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K12, 0.5W, THICK FILM, 0805; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K12, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K12, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6298
Resistor, 4K12, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6298
RESISTOR, 4K12, 0.5W, THICK FILM, 0805; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K12, 0.5W, THICK FILM, 0805; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6297
Product Name Resistor, 4K12, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details