Panasonic Resistor, 402R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4020V

Description
RESISTOR, 402R, 0.5W, THICK FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 402R, 0.5W, THICK FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 402R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 402R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8952
Resistor, 402R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8952
RESISTOR, 402R, 0.5W, THICK FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 402R, 0.5W, THICK FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 402R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 402R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1412
Resistor, 402R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1412
RESISTOR, 402R, 0.5W, THICK FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 402R, 0.5W, THICK FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8952
Product Name Resistor, 402R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers