Panasonic Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3830V

Description
RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6272
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6272
RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1394
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1394
RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6272
Product Name Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details