Panasonic Resistor, 31K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3162V

Description
RESISTOR, 31K6, 0.5W, THICK FILM, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 31K6, 0.5W, THICK FILM, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 31K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 31K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6250
Resistor, 31K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6250
RESISTOR, 31K6, 0.5W, THICK FILM, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 31K6, 0.5W, THICK FILM, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 31K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 31K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6251
Resistor, 31K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6251
RESISTOR, 31K6, 0.5W, THICK FILM, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 31K6, 0.5W, THICK FILM, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6250
Product Name Resistor, 31K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers