Panasonic Resistor, 2R32, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2R32V

Description
RESISTOR, 2R32, 0.5W, THICK FILM, 0805; Resistance:2.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R32, 0.5W, THICK FILM, 0805; Resistance:2.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R32, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R32, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8829
Resistor, 2R32, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8829
RESISTOR, 2R32, 0.5W, THICK FILM, 0805; Resistance:2.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R32, 0.5W, THICK FILM, 0805; Resistance:2.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R32, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R32, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8830
Resistor, 2R32, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8830
RESISTOR, 2R32, 0.5W, THICK FILM, 0805; Resistance:2.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R32, 0.5W, THICK FILM, 0805; Resistance:2.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8829
Product Name Resistor, 2R32, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details