Panasonic Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2872V

Description
RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8891 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8891
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8891
RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6223
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6223
RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8891
Product Name Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers