Panasonic Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2870V

Description
RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1336
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1336
RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1337
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1337
RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1336
Product Name Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers