Panasonic Resistor, 280K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2803V

Description
RESISTOR, 280K, 0.5W, THICK FILM, 0805; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 280K, 0.5W, THICK FILM, 0805; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 280K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1335
Resistor, 280K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1335
RESISTOR, 280K, 0.5W, THICK FILM, 0805; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 280K, 0.5W, THICK FILM, 0805; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 280K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6222
Resistor, 280K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6222
RESISTOR, 280K, 0.5W, THICK FILM, 0805; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 280K, 0.5W, THICK FILM, 0805; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1335
Product Name Resistor, 280K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details