Panasonic Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2702V

Description
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8884
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8884
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6213
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6213
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8884
Product Name Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details