Panasonic Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F24R9V

Description
RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6189
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6189
RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6188
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6188
RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6189
Product Name Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers