Panasonic Resistor, 21R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F21R5V

Description
RESISTOR, 21R5, 0.5W, THICK FILM, 0805; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21R5, 0.5W, THICK FILM, 0805; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1289
Resistor, 21R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1289
RESISTOR, 21R5, 0.5W, THICK FILM, 0805; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21R5, 0.5W, THICK FILM, 0805; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1288
Resistor, 21R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1288
RESISTOR, 21R5, 0.5W, THICK FILM, 0805; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21R5, 0.5W, THICK FILM, 0805; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1289
Product Name Resistor, 21R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details