Panasonic Resistor, 1R65, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R65V

Description
RESISTOR, 1R65, 0.5W, THICK FILM, 0805; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R65, 0.5W, THICK FILM, 0805; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R65, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R65, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6005
Resistor, 1R65, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6005
RESISTOR, 1R65, 0.5W, THICK FILM, 0805; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R65, 0.5W, THICK FILM, 0805; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R65, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R65, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6004
Resistor, 1R65, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6004
RESISTOR, 1R65, 0.5W, THICK FILM, 0805; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R65, 0.5W, THICK FILM, 0805; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6005
Product Name Resistor, 1R65, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details