Panasonic Resistor, 1R02, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R02V

Description
RESISTOR, 1R02, 0.5W, THICK FILM, 0805; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R02, 0.5W, THICK FILM, 0805; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R02, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R02, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8714
Resistor, 1R02, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8714
RESISTOR, 1R02, 0.5W, THICK FILM, 0805; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R02, 0.5W, THICK FILM, 0805; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R02, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R02, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1146
Resistor, 1R02, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1146
RESISTOR, 1R02, 0.5W, THICK FILM, 0805; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R02, 0.5W, THICK FILM, 0805; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8714
Product Name Resistor, 1R02, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details