Panasonic Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1963V

Description
RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8822
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8822
RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6136
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6136
RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F1963V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1963V
Chip Resistor - Surface Mount ERJ-HP6F1963V
RES 196K OHM 1% 1/2W 0805

RES 196K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ8822 ERJ-HP6F1963V
Product Name Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 196000 ohms 196000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details